Juno Lighting Group Incandescent Recessed Housing A4-277

Description
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION A19 LAMP TYPE 40 TO 100 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL RING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 4 7/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND VOLTAGE RATING 277 V A4 MODEL
Datasheet
Description
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION A19 LAMP TYPE 40 TO 100 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL RING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 4 7/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND VOLTAGE RATING 277 V A4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - A4-277 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
A4-277
Incandescent Recessed Housing A4-277
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION A19 LAMP TYPE 40 TO 100 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL RING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 4 7/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND VOLTAGE RATING 277 V A4 MODEL
  • RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE
  • 8 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • A19 LAMP TYPE
  • 40 TO 100 W LAMP WATTAGE
  • 16 GAUGE GALVANIZED STEEL RING HOUSING MATERIAL
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 4 7/8 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • VOLTAGE RATING 277 V
  • A4 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number A4-277
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details