Magnecraft Relay;E-Mech;Power;SPDT;Cur-Rtg 10, 15,30A;Ctrl-V 12DC;Vol-Rtg 240/28AC/DC;UL 9AS5D52-12

Description
30 A Input Current, -55 To +85 °C Operating Temperature, Flange Mount Miniature Relays Flange mounted Quick connect terminals Flange mount miniature relays with quick connect termination.
Datasheet
Description
30 A Input Current, -55 To +85 °C Operating Temperature, Flange Mount Miniature Relays Flange mounted Quick connect terminals Flange mount miniature relays with quick connect termination.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Power;SPDT;Cur-Rtg 10, 15,30A;Ctrl-V 12DC;Vol-Rtg 240/28AC/DC;UL - 70184952 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPDT;Cur-Rtg 10, 15,30A;Ctrl-V 12DC;Vol-Rtg 240/28AC/DC;UL
70184952
Relay;E-Mech;Power;SPDT;Cur-Rtg 10, 15,30A;Ctrl-V 12DC;Vol-Rtg 240/28AC/DC;UL 70184952
30 A Input Current, -55 To +85 °C Operating Temperature, Flange Mount Miniature Relays Flange mounted Quick connect terminals Flange mount miniature relays with quick connect termination.

30 A Input Current, -55 To +85 °C Operating Temperature, Flange Mount Miniature Relays

  • Flange mounted
  • Quick connect terminals
    Flange mount miniature relays with quick connect termination.
Supplier's Site
Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Schneider Electric/legacy Relay - 91F6496 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Schneider Electric/legacy Relay
91F6496
Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Schneider Electric/legacy Relay 91F6496
RELAY, SPDT, 240VAC, 28VDC, 30A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:30A; Product Range:9A Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 240VAC, 28VDC, 30A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:30A; Product Range:9A Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 70184952 91F6496
Product Name Relay;E-Mech;Power;SPDT;Cur-Rtg 10, 15,30A;Ctrl-V 12DC;Vol-Rtg 240/28AC/DC;UL Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Schneider Electric/legacy Relay
Mounting Panel Panel; Panel Mount
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Approvals UL RoHS
Maximum Switching Current 15.00 amps
Unlock Full Specs
to access all available technical data