Aratas America LLC Power Relays, Over 2 Amps - G2RL-1A-E DC12 G2RL-1A-E DC12

Description
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 774863-G2RL-1A-E DC12 Series: G2RL Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Insulation - Class B, Sealed - Flux Protection Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy, Cadmium Free Coil Resistance: 360 Ohms Coil Current: 33.3mA Operate Time: 15ms Relay Type: General Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 16A Switching Voltage: 440VAC, 300VDC - Max Release Time: 5ms Coil Power: 400 mW Categories: Relays Turn On Voltage (Maximum): 8.4 VDC Turn Off Voltage (Minimum): 1.2 VDC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 774863-G2RL-1A-E DC12 Series: G2RL Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Insulation - Class B, Sealed - Flux Protection Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy, Cadmium Free Coil Resistance: 360 Ohms Coil Current: 33.3mA Operate Time: 15ms Relay Type: General Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 16A Switching Voltage: 440VAC, 300VDC - Max Release Time: 5ms Coil Power: 400 mW Categories: Relays Turn On Voltage (Maximum): 8.4 VDC Turn Off Voltage (Minimum): 1.2 VDC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - G2RL-1A-E DC12 - 774863-G2RL-1A-E DC12 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - G2RL-1A-E DC12
774863-G2RL-1A-E DC12
Power Relays, Over 2 Amps - G2RL-1A-E DC12 774863-G2RL-1A-E DC12
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 774863-G2RL-1A-E DC12 Series: G2RL Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Insulation - Class B, Sealed - Flux Protection Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy, Cadmium Free Coil Resistance: 360 Ohms Coil Current: 33.3mA Operate Time: 15ms Relay Type: General Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 16A Switching Voltage: 440VAC, 300VDC - Max Release Time: 5ms Coil Power: 400 mW Categories: Relays Turn On Voltage (Maximum): 8.4 VDC Turn Off Voltage (Minimum): 1.2 VDC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 774863-G2RL-1A-E DC12
Series: G2RL
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Insulation - Class B, Sealed - Flux Protection
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Alloy, Cadmium Free
Coil Resistance: 360 Ohms
Coil Current: 33.3mA
Operate Time: 15ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 16A
Switching Voltage: 440VAC, 300VDC - Max
Release Time: 5ms
Coil Power: 400 mW
Categories: Relays
Turn On Voltage (Maximum): 8.4 VDC
Turn Off Voltage (Minimum): 1.2 VDC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Relays - 6867109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6867109
Power Relays 6867109
Omron G2RL-1A-E DC12 Power Relay

Omron G2RL-1A-E DC12 Power Relay

Supplier's Site
Power Relays - 6867109P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6867109P
Power Relays 6867109P
Omron G2RL-1A-E DC12 Power Relay

Omron G2RL-1A-E DC12 Power Relay

Supplier's Site
Power Relays, Over 2 Amps - Z2924-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
Z2924-ND
Power Relays, Over 2 Amps Z2924-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 774863-G2RL-1A-E DC12 6867109 6867109P Z2924-ND
Product Name Power Relays, Over 2 Amps - G2RL-1A-E DC12 Power Relays Power Relays Power Relays, Over 2 Amps
Resistance 360 ohms
Mounting PCBoard; Through Hole PCBoard; Pcb mount PCBoard
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Approvals RoHS RoHS
Operating Temp -40 F (-40 C) -40 F (-40 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 2042-3014 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details