Schneider Electric Enclosure, Multipurpose, Black; Enclosure Type Square D By Schneider Electric 9991AEQ3269

Description
ENCLOSURE, MULTIPURPOSE, BLACK; Enclosure Type:Electrical / Industrial; Enclosure Material:-; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, BLACK; Enclosure Type:Electrical / Industrial; Enclosure Material:-; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Black; Enclosure Type Square D By Schneider Electric - 81C7140 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Black; Enclosure Type Square D By Schneider Electric
81C7140
Enclosure, Multipurpose, Black; Enclosure Type Square D By Schneider Electric 81C7140
ENCLOSURE, MULTIPURPOSE, BLACK; Enclosure Type:Electrical / Industrial; Enclosure Material:-; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, BLACK; Enclosure Type:Electrical / Industrial; Enclosure Material:-; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 81C7140
Product Name Enclosure, Multipurpose, Black; Enclosure Type Square D By Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JB7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers