Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
SCHNEIDER ELECTRIC
9421V2A30X20 -- LOADBREAK SWITCH 600VAC 25A IEC SCHNEIDER ELECTRIC
Schneider Electric
Loadbreak Switch 600Vac 25A Iec Schneider Electric
9421V2A30X20
Description
LOADBREAK SWITCH 600VAC 25A IEC
Newark, An Avnet Company
Done
Description
LOADBREAK SWITCH 600VAC 25A IEC
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Loadbreak Switch 600Vac 25A Iec Schneider Electric
17B3600
Loadbreak Switch 600Vac 25A Iec Schneider Electric
17B3600
LOADBREAK SWITCH 600VAC 25A IEC
LOADBREAK SWITCH 600VAC 25A IEC
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electromechanical Relays
Product Number
17B3600
Product Name
Loadbreak Switch 600Vac 25A Iec Schneider Electric
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Safety Relays
56.OA03.2453N
Specs
Mounting
Socket or Plug-in Style
NO
1
NC
1
View Details
3
suppliers
FCL Components America
Signal Relays
SY
Specs
Mounting
TH
View Details
RS Components, Ltd.
Force Guided Relays
2861773
Specs
Poles
Single Pole (SP)
Number if >4
1 #
Throw
Double Throw
View Details
WAGO
Relay module
286-320
Specs
Mounting
Pluggable module for receptacle terminal blocks
View Details
2
suppliers