Magnecraft Power Relays, Over 2 Amps 92S7D22D-24

Description
POWER RELAY
Request a Quote Datasheet
Description
POWER RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-92S7D22D-24-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-92S7D22D-24-ND
Power Relays, Over 2 Amps 4008-92S7D22D-24-ND
POWER RELAY

POWER RELAY

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
92S7D22D-24
General Purpose Relays 92S7D22D-24
General Purpose Relays 24VDC FLNGMT DPST-NO

General Purpose Relays 24VDC FLNGMT DPST-NO

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
92S7D22D-24
General Purpose Relays 92S7D22D-24
General Purpose Relays 24VDC FLNGMT DPST-NO

General Purpose Relays 24VDC FLNGMT DPST-NO

Buy Now Datasheet
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 277/28AC/DC;Screw - 70185030 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 277/28AC/DC;Screw
70185030
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 277/28AC/DC;Screw 70185030
Relay;E-Mech;Power;D PST-NO;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 277/28AC/DC;Screw

Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 277/28AC/DC;Screw

Supplier's Site
Relay, Dpst-No, 250Vac, 28Vdc, 30A; Contact Configuration Schneider Electric/legacy Relay - 45P2958 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 250Vac, 28Vdc, 30A; Contact Configuration Schneider Electric/legacy Relay
45P2958
Relay, Dpst-No, 250Vac, 28Vdc, 30A; Contact Configuration Schneider Electric/legacy Relay 45P2958
RELAY, DPST-NO, 250VAC, 28VDC, 30A; Contact Configuration:DPST-N O; Coil Voltage:24VDC; Contact Current:30A; Product Range:W92 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:250VAC; Contact Voltage VDC:28VDC RoHS Compliant: Yes

RELAY, DPST-NO, 250VAC, 28VDC, 30A; Contact Configuration:DPST-NO; Coil Voltage:24VDC; Contact Current:30A; Product Range:W92 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:250VAC; Contact Voltage VDC:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 4008-92S7D22D-24-ND 92S7D22D-24 70185030 45P2958
Product Name Power Relays, Over 2 Amps General Purpose Relays Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 277/28AC/DC;Screw Relay, Dpst-No, 250Vac, 28Vdc, 30A; Contact Configuration Schneider Electric/legacy Relay
Relay Type General General
Mounting Chassis Mount DIN; Panel DIN; DIN Rail, Panel
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 131 F (-40 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Industrial Relay - 700-CF220KB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details