TE Connectivity Mini Relays 1-1904007-1

Description
Body Features Weight : 35 G  [1.2 OZ ] Contact Features Contact Base Material : Silver Alloy Mini Relay Contact Arrangement : 1 Form A (NO) Mini Relay Contact Current Class : 30 - 50 A Terminal Type : Plug-In, Quick Connect Dimensions Height : 16 MM  [.63 INCH ] Height Class (Mechanical) : 15 - 16 mm Length : 22 MM  [.866 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 28.5 MM  [1.122 INCH ] Width Class (Mechanical) : 25 - 30 mm Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating (DC) (MILW) : 1700 Coil Power Rating Class (WATT) : >1.5W Coil Suppression : Rp 680Ω Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 50 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 210 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 30 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mini Relay Coil Resistance (OHM) : 85 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mini Relay Mounting Type : Plug-In Other Mounting Brackets : With Product Type Features Relay Type : Power Relay B Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RTI
Request a Quote Datasheet
Description
Body Features Weight : 35 G  [1.2 OZ ] Contact Features Contact Base Material : Silver Alloy Mini Relay Contact Arrangement : 1 Form A (NO) Mini Relay Contact Current Class : 30 - 50 A Terminal Type : Plug-In, Quick Connect Dimensions Height : 16 MM  [.63 INCH ] Height Class (Mechanical) : 15 - 16 mm Length : 22 MM  [.866 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 28.5 MM  [1.122 INCH ] Width Class (Mechanical) : 25 - 30 mm Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating (DC) (MILW) : 1700 Coil Power Rating Class (WATT) : >1.5W Coil Suppression : Rp 680Ω Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 50 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 210 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 30 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mini Relay Coil Resistance (OHM) : 85 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mini Relay Mounting Type : Plug-In Other Mounting Brackets : With Product Type Features Relay Type : Power Relay B Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RTI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Relays - 1-1904007-1 - TE Connectivity
Berwyn, PA, United States
Mini Relays
1-1904007-1
Mini Relays 1-1904007-1
Body Features Weight : 35 G  [1.2 OZ ] Contact Features Contact Base Material : Silver Alloy Mini Relay Contact Arrangement : 1 Form A (NO) Mini Relay Contact Current Class : 30 - 50 A Terminal Type : Plug-In, Quick Connect Dimensions Height : 16 MM  [.63 INCH ] Height Class (Mechanical) : 15 - 16 mm Length : 22 MM  [.866 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 28.5 MM  [1.122 INCH ] Width Class (Mechanical) : 25 - 30 mm Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating (DC) (MILW) : 1700 Coil Power Rating Class (WATT) : >1.5W Coil Suppression : Rp 680Ω Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 50 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 210 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 30 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mini Relay Coil Resistance (OHM) : 85 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mini Relay Mounting Type : Plug-In Other Mounting Brackets : With Product Type Features Relay Type : Power Relay B Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RTI

Body Features


  • Weight : 35 G  [1.2 OZ ]

Contact Features


  • Contact Base Material : Silver Alloy
  • Mini Relay Contact Arrangement : 1 Form A (NO)
  • Mini Relay Contact Current Class : 30 - 50 A
  • Terminal Type : Plug-In, Quick Connect

Dimensions


  • Height : 16 MM  [.63 INCH ]
  • Height Class (Mechanical) : 15 - 16 mm
  • Length : 22 MM  [.866 INCH ]
  • Length Class (Mechanical) : 20 - 25 mm
  • Width : 28.5 MM  [1.122 INCH ]
  • Width Class (Mechanical) : 25 - 30 mm

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating (DC) (MILW) : 1700
  • Coil Power Rating Class (WATT) : >1.5W
  • Coil Suppression : Rp 680Ω
  • Contact Limiting Breaking Current (AMP) : 30
  • Contact Limiting Continuous Current (AMP) : 50
  • Contact Limiting Making Current (AMP) : 120
  • Contact Limiting Short-Time Current (AMP) : 210
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Current Rating (85°C) (AMP) : 30
  • Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Mini Relay Coil Resistance (OHM) : 85
  • Rated Coil Voltage (VDC) : 12
  • Rated Voltage (VDC) : 12

Mechanical Attachment


  • Mini Relay Mounting Type : Plug-In

Other


  • Mounting Brackets : With

Product Type Features


  • Relay Type : Power Relay B

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Environmental Ambient Temperature Class : 105 - 125°C
  • Environmental Category of Protection : RTI
Buy Now
Power Relays, Over 2 Amps - 1-1904007-1-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1-1904007-1-ND
Power Relays, Over 2 Amps 1-1904007-1-ND
Relay Coil

Relay Coil

Buy Now Datasheet
Sheung Wan, Hong Kong
Automotive Relays
1-1904007-1
Automotive Relays 1-1904007-1
Automotive Relays Power Relay B

Automotive Relays Power Relay B

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1-1904007-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
1-1904007-1
Relays - Power Relays, Over 2 Amps 1-1904007-1
V23234B1001X004-EV-1 44

V23234B1001X004-EV-144

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1-1904007-1 1-1904007-1-ND 1-1904007-1 1-1904007-1
Product Name Mini Relays Power Relays, Over 2 Amps Automotive Relays Relays - Power Relays, Over 2 Amps
Mounting Plug-In Chassis Mount Bracket (Flange) Mount; Chassis Mount
Approvals Not EU ELV Compliant; RoHS RoHS
DC Power 1.7 watts
Relay Type General Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393210-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
4 suppliers
High Voltage Relays - 1-1618240-5 - TE Connectivity
Specs
Relay Type High Voltage Relay
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393238-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Mini Relays - 1-1414312-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 91 ohms
View Details