Magnecraft Power Relays, Over 2 Amps 92S7A22D-120

Description
POWER RELAY
Request a Quote Datasheet
Description
POWER RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-92S7A22D-120-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-92S7A22D-120-ND
Power Relays, Over 2 Amps 4008-92S7A22D-120-ND
POWER RELAY

POWER RELAY

Buy Now Datasheet
Power Relay, 120Vac, 30A, Dpst-No, Panel; Contact Configuration Schneider Electric/legacy Relay - 45P2934 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 120Vac, 30A, Dpst-No, Panel; Contact Configuration Schneider Electric/legacy Relay
45P2934
Power Relay, 120Vac, 30A, Dpst-No, Panel; Contact Configuration Schneider Electric/legacy Relay 45P2934
POWER RELAY, 120VAC, 30A, DPST-NO, PANEL; Contact Configuration:DPST-N O; Coil Voltage:120VAC; Contact Current:30A; Product Range:92 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:277V; Contact Voltage VDC:- RoHS Compliant: Yes

POWER RELAY, 120VAC, 30A, DPST-NO, PANEL; Contact Configuration:DPST-NO; Coil Voltage:120VAC; Contact Current:30A; Product Range:92 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:277V; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 120AC;Vol-Rtg 277/28AC/DC;Screw - 70185033 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 120AC;Vol-Rtg 277/28AC/DC;Screw
70185033
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 120AC;Vol-Rtg 277/28AC/DC;Screw 70185033
Flange Mount Miniature Relays, 30 A Current Rating, == 10% Voltage Drop Timing range is 20 ms Resistance is ± 10% Contact material is silver alloy. Operating temperature is -55 °C to +85 °C.

Flange Mount Miniature Relays, 30 A Current Rating, == 10% Voltage Drop

  • Timing range is 20 ms
  • Resistance is ± 10%
    Contact material is silver alloy. Operating temperature is -55 °C to +85 °C.
Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
92S7A22D-120
General Purpose Relays 92S7A22D-120
General Purpose Relays 120VAC FLGMT DPST-NO

General Purpose Relays 120VAC FLGMT DPST-NO

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 4008-92S7A22D-120-ND 45P2934 70185033 92S7A22D-120
Product Name Power Relays, Over 2 Amps Power Relay, 120Vac, 30A, Dpst-No, Panel; Contact Configuration Schneider Electric/legacy Relay Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 120AC;Vol-Rtg 277/28AC/DC;Screw General Purpose Relays
Relay Type General General
Mounting Chassis Mount DIN; DIN Rail, Panel DIN; Panel
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 131 F (-40 to 55 C) -67 F (-55 C)
Unlock Full Specs
to access all available technical data