Schneider Electric, Ltd. Fuseholders 9080PF1

Description
FUSE BLOCK 250VAC 30AMP HK +OPTI
Request a Quote Datasheet
Description
FUSE BLOCK 250VAC 30AMP HK +OPTI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 4008-9080PF1-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
4008-9080PF1-ND
Fuseholders 4008-9080PF1-ND
FUSE BLOCK 250VAC 30AMP HK +OPTI

FUSE BLOCK 250VAC 30AMP HK +OPTI

Buy Now Datasheet
Fuse Holder - 57404242 - Radwell International
Willingboro, NJ, United States
Fuse Holder
57404242
Fuse Holder 57404242
FUSE BLOCK, 30AMP, 1 POLE, 250VAC, FOR FUSE TYPE H AND K. FREE 2 YEAR RADWELL WARRANTY

FUSE BLOCK, 30AMP, 1 POLE, 250VAC, FOR FUSE TYPE H AND K. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Fuse Holders Fuse Holders
Product Number 4008-9080PF1-ND 57404242
Product Name Fuseholders Fuse Holder
Rated Operating Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - V-12E Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuse Drawer; 5 x 20 mm; 1; Fingergrip - 70080641 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
View Details
Street Lighting Fuse Boxes - 173580-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details