Schneider Electric Terminal Block Jumper Gk6+Gr6; No. Of Positions Square D By Schneider Electric 9080GH72

Description
TERMINAL BLOCK JUMPER GK6+GR6; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:60A; Rated Voltage:600V; No. of Levels:1; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK JUMPER GK6+GR6; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:60A; Rated Voltage:600V; No. of Levels:1; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Jumper Gk6+Gr6; No. Of Positions Square D By Schneider Electric - 17B3289 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Jumper Gk6+Gr6; No. Of Positions Square D By Schneider Electric
17B3289
Terminal Block Jumper Gk6+Gr6; No. Of Positions Square D By Schneider Electric 17B3289
TERMINAL BLOCK JUMPER GK6+GR6; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:60A; Rated Voltage:600V; No. of Levels:1; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK JUMPER GK6+GR6; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:60A; Rated Voltage:600V; No. of Levels:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 17B3289
Product Name Terminal Block Jumper Gk6+Gr6; No. Of Positions Square D By Schneider Electric
North American 22 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.21 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Through terminal block - 2001-1301/000-053 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details