Schneider Electric Terminal Block, Fused, 18-10Awg, 13/32In; No. Of Positions Square D By Schneider Electric 9080GF6

Description
TERMINAL BLOCK, FUSED, 18-10AWG, 13/32IN; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, FUSED, 18-10AWG, 13/32IN; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fused, 18-10Awg, 13/32In; No. Of Positions Square D By Schneider Electric - 11R7948 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 18-10Awg, 13/32In; No. Of Positions Square D By Schneider Electric
11R7948
Terminal Block, Fused, 18-10Awg, 13/32In; No. Of Positions Square D By Schneider Electric 11R7948
TERMINAL BLOCK, FUSED, 18-10AWG, 13/32IN; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 18-10AWG, 13/32IN; No. of Positions:2Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 11R7948
Product Name Terminal Block, Fused, 18-10Awg, 13/32In; No. Of Positions Square D By Schneider Electric
North American 18 to 10 AWG
Unlock Full Specs
to access all available technical data