Schneider Electric Circuit Breaker Trip 9080GCB150

Description
CIRCUIT PROTECTOR, 250V 15AMP TYPE NEMA. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CIRCUIT PROTECTOR, 250V 15AMP TYPE NEMA. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker Trip - 57410262 - Radwell International
Willingboro, NJ, United States
Circuit Breaker Trip
57410262
Circuit Breaker Trip 57410262
CIRCUIT PROTECTOR, 250V 15AMP TYPE NEMA. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT PROTECTOR, 250V 15AMP TYPE NEMA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din, 16-10Awg; Product Range Square D By Schneider Electric - 50F4233 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din, 16-10Awg; Product Range Square D By Schneider Electric
50F4233
Terminal Block, Din, 16-10Awg; Product Range Square D By Schneider Electric 50F4233
TERMINAL BLOCK, DIN, 16-10AWG; Product Range:C Series; Current Rating:15A; No. of Poles:-; Voltage Rating VDC:65VDC; Voltage Rating VAC:125VAC; Circuit Breaker Mounting:DIN Rail; Pitch Spacing:13mm RoHS Compliant: No

TERMINAL BLOCK, DIN, 16-10AWG; Product Range:C Series; Current Rating:15A; No. of Poles:-; Voltage Rating VDC:65VDC; Voltage Rating VAC:125VAC; Circuit Breaker Mounting:DIN Rail; Pitch Spacing:13mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 57410262 50F4233
Product Name Circuit Breaker Trip Terminal Block, Din, 16-10Awg; Product Range Square D By Schneider Electric
Rated AC Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910030 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 4 amps
Approvals / Ratings CE
View Details
Circuit Breakers - T11-811-0.3-375-ND - DigiKey
Specs
Rated Current 0.3000 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details