Schneider Electric Circuit Breaker Trip 9080GCB12

Description
DISCONTINUED BY MANUFACTURER, CIRCUIT PROTECTOR, LINERGY, THERMAL MAGNETIC OVERCURRENT, TRACK MOUNT, 1.2 AMP, 250 VAC, 5 VDC. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, CIRCUIT PROTECTOR, LINERGY, THERMAL MAGNETIC OVERCURRENT, TRACK MOUNT, 1.2 AMP, 250 VAC, 5 VDC. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker Trip - 57410252 - Radwell International
Willingboro, NJ, United States
Circuit Breaker Trip
57410252
Circuit Breaker Trip 57410252
DISCONTINUED BY MANUFACTURER, CIRCUIT PROTECTOR, LINERGY, THERMAL MAGNETIC OVERCURRENT, TRACK MOUNT, 1.2 AMP, 250 VAC, 5 VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT PROTECTOR, LINERGY, THERMAL MAGNETIC OVERCURRENT, TRACK MOUNT, 1.2 AMP, 250 VAC, 5 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Standard Terminal Block; Product Range Square D By Schneider Electric - 50F4224 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; Product Range Square D By Schneider Electric
50F4224
Standard Terminal Block; Product Range Square D By Schneider Electric 50F4224
STANDARD TERMINAL BLOCK; Product Range:C Series; Current Rating:1.2A; No. of Poles:-; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

STANDARD TERMINAL BLOCK; Product Range:C Series; Current Rating:1.2A; No. of Poles:-; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 57410252 50F4224
Product Name Circuit Breaker Trip Standard Terminal Block; Product Range Square D By Schneider Electric
Rated AC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 5A - QMB-053-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
Circuit Breaker - 82910161 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - T11-211-2.8-ND - DigiKey
Specs
Rated Current 2.8 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details