Schneider Electric Circuit Breaker Trip 9080GCB100

Description
CIRCUIT PROTECTOR, LINERGY, THERMAL MAGNETIC OVERCURRENT, TRACK MOUNT, 10A,125 VAC / 65 VDC. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CIRCUIT PROTECTOR, LINERGY, THERMAL MAGNETIC OVERCURRENT, TRACK MOUNT, 10A,125 VAC / 65 VDC. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker Trip - 57410250 - Radwell International
Willingboro, NJ, United States
Circuit Breaker Trip
57410250
Circuit Breaker Trip 57410250
CIRCUIT PROTECTOR, LINERGY, THERMAL MAGNETIC OVERCURRENT, TRACK MOUNT, 10A,125 VAC / 65 VDC. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT PROTECTOR, LINERGY, THERMAL MAGNETIC OVERCURRENT, TRACK MOUNT, 10A,125 VAC / 65 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din, 16-10Awg; Product Range Square D By Schneider Electric - 50F4232 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din, 16-10Awg; Product Range Square D By Schneider Electric
50F4232
Terminal Block, Din, 16-10Awg; Product Range Square D By Schneider Electric 50F4232
TERMINAL BLOCK, DIN, 16-10AWG; Product Range:C Series; Current Rating:10A; No. of Poles:-; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail; Pitch Spacing:13mm RoHS Compliant: No

TERMINAL BLOCK, DIN, 16-10AWG; Product Range:C Series; Current Rating:10A; No. of Poles:-; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail; Pitch Spacing:13mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 57410250 50F4232
Product Name Circuit Breaker Trip Terminal Block, Din, 16-10Awg; Product Range Square D By Schneider Electric
Rated AC Voltage 125 volts 250 volts
Unlock Full Specs
to access all available technical data