Schneider Electric Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Square D By Schneider Electric 9080GA6

Description
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:40A; Rated Voltage:600V; No. of Levels:1RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:40A; Rated Voltage:600V; No. of Levels:1RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Square D By Schneider Electric - 11R7947 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Square D By Schneider Electric
11R7947
Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Square D By Schneider Electric 11R7947
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:40A; Rated Voltage:600V; No. of Levels:1RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-12AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:40A; Rated Voltage:600V; No. of Levels:1RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 57410120 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
57410120
Terminal Blk/Strip Wiring Dev 57410120
TERMINAL BLOCK, LINERGY, FLAT TYPE, NATURAL COLORED, NYLON BLOCK MATERIAL, NEMA +OPTIONS, 40 AMP, 600 VOLT, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, LINERGY, FLAT TYPE, NATURAL COLORED, NYLON BLOCK MATERIAL, NEMA +OPTIONS, 40 AMP, 600 VOLT, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 11R7947 57410120
Product Name Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Square D By Schneider Electric Terminal Blk/Strip Wiring Dev
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.965 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2004-1305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers