Schneider Electric Transformer; 100 VA; 220/440, 230/460, 240/480 V; 110, 115, 120 V; 50/60 Hz 9070TF100D1

Description
Industrial Control Transformer, 110⁄115⁄120 V Voltage Output The Type TF units are the Type T units with factory installed primary and secondary fusing. Fuse blocks are rated for 30 Amp, and accept 11⁄2 × 13⁄32 fuses. The primary fuse blocks are designed for rejection style fuses, requiring customer to use 200,000 AIC fuses. Primary Voltage: 240 × 480 VAC Secondary Voltage: 120 VAC
Datasheet
Description
Industrial Control Transformer, 110⁄115⁄120 V Voltage Output The Type TF units are the Type T units with factory installed primary and secondary fusing. Fuse blocks are rated for 30 Amp, and accept 11⁄2 × 13⁄32 fuses. The primary fuse blocks are designed for rejection style fuses, requiring customer to use 200,000 AIC fuses. Primary Voltage: 240 × 480 VAC Secondary Voltage: 120 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer; 100 VA; 220/440, 230/460, 240/480 V; 110, 115, 120 V; 50/60 Hz - 70007365 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer; 100 VA; 220/440, 230/460, 240/480 V; 110, 115, 120 V; 50/60 Hz
70007365
Transformer; 100 VA; 220/440, 230/460, 240/480 V; 110, 115, 120 V; 50/60 Hz 70007365
Industrial Control Transformer, 110⁄115⁄120 V Voltage Output The Type TF units are the Type T units with factory installed primary and secondary fusing. Fuse blocks are rated for 30 Amp, and accept 11⁄2 × 13⁄32 fuses. The primary fuse blocks are designed for rejection style fuses, requiring customer to use 200,000 AIC fuses. Primary Voltage: 240 × 480 VAC Secondary Voltage: 120 VAC

Industrial Control Transformer, 110⁄115⁄120 V Voltage Output
The Type TF units are the Type T units with factory installed primary and secondary fusing. Fuse blocks are rated for 30 Amp, and accept 11⁄2 × 13⁄32 fuses. The primary fuse blocks are designed for rejection style fuses, requiring customer to use 200,000 AIC fuses.
Primary Voltage: 240 × 480 VAC
Secondary Voltage: 120 VAC

Supplier's Site
Transformer, Iso, 120Vac, 100Va; Chassis Mount Transformer Type Square D By Schneider Electric - 17B2923 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 120Vac, 100Va; Chassis Mount Transformer Type Square D By Schneider Electric
17B2923
Transformer, Iso, 120Vac, 100Va; Chassis Mount Transformer Type Square D By Schneider Electric 17B2923
TRANSFORMER, ISO, 120VAC, 100VA; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:110V, 115V, 120V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Product Range:- RoHS Compliant: Yes

TRANSFORMER, ISO, 120VAC, 100VA; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:110V, 115V, 120V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Control Transformer - 57403796 - Radwell International
Willingboro, NJ, United States
Control Transformer
57403796
Control Transformer 57403796
INDUSTRIAL CONTROL TRANSFORMER, 100VA, 240/480V-120V, 50/60HZ, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY

INDUSTRIAL CONTROL TRANSFORMER, 100VA, 240/480V-120V, 50/60HZ, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Control Transformer -  - Radwell International
Willingboro, NJ, United States
Control Transformer
Control Transformer
SQUARE D Transformers 9070TF100D1

SQUARE D Transformers 9070TF100D1

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Transformers Transformers Power Transformers
Product Number 70007365 17B2923 57403796
Product Name Transformer; 100 VA; 220/440, 230/460, 240/480 V; 110, 115, 120 V; 50/60 Hz Transformer, Iso, 120Vac, 100Va; Chassis Mount Transformer Type Square D By Schneider Electric Control Transformer
Other Transformer Types / Applications Isolation; Telecom Industrial Control Transformer
Standards CSA; UL; CE
Operating Frequency 50 to 60 Hz 50 Hz
Input Voltage 220 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price - No.1601418086562 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
B0863-B Transformer for PoE Powered Devices - B0863-BL B0863-BLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Cost optimized pulse transformers for THT mounting - IL - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details