Coilcraft, Inc. B0863-B Transformer for PoE Powered Devices B0863-BL B0863-BLD

Description
Developed for Maxim MAX5941B PoE Interface/PWM Controller IEEE 802.3af compliant PoE forward converter applications Low profile, surface mount transformer 275 kHz switching frequency at a 50% duty cycle
Request a Quote
Description
Developed for Maxim MAX5941B PoE Interface/PWM Controller IEEE 802.3af compliant PoE forward converter applications Low profile, surface mount transformer 275 kHz switching frequency at a 50% duty cycle
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PoE transformer designed for the Maxim MAX5941B PoE interface/pwm controller, operating at 275 kHz with a 50% duty cycle in forward topology. The component supports 28-60 V input and delivers 3.3 V at 4 A from parallel-connected secondary windings with a 1:0.29 turns ratio and 1500 Vrms isolation. It has a primary inductance of 165 µH minimum, a primary DCR of 0.061 Ω max, and leakage inductance of 0.75 µH max. The transformer is packaged in an EIA-481 embossed plastic tape on a 13" reel with 200 units per reel, weighs 5.6 g, and operates from -40°C to +85°C. It is rated MSL 1 and withstands three reflow cycles at 260°C. Terminations are RoHS-compliant tin-silver over tin over nickel over phosphor bronze.

Datasheet Summary
Powered by GS/AI

PoE transformer designed for the Maxim MAX5941B PoE interface/pwm controller, operating at 275 kHz with a 50% duty cycle in forward topology. The component supports 28-60 V input and delivers 3.3 V at 4 A from parallel-connected secondary windings with a 1:0.29 turns ratio and 1500 Vrms isolation. It has a primary inductance of 165 µH minimum, a primary DCR of 0.061 Ω max, and leakage inductance of 0.75 µH max. The transformer is packaged in an EIA-481 embossed plastic tape on a 13" reel with 200 units per reel, weighs 5.6 g, and operates from -40°C to +85°C. It is rated MSL 1 and withstands three reflow cycles at 260°C. Terminations are RoHS-compliant tin-silver over tin over nickel over phosphor bronze.

Suppliers

Company
Product
Description
Supplier Links
B0863-B Transformer for PoE Powered Devices - B0863-BL B0863-BLD - Coilcraft, Inc.
Cary, IL, USA
B0863-B Transformer for PoE Powered Devices
B0863-BL B0863-BLD
B0863-B Transformer for PoE Powered Devices B0863-BL B0863-BLD
Developed for Maxim MAX5941B PoE Interface/PWM Controller IEEE 802.3af compliant PoE forward converter applications Low profile, surface mount transformer 275 kHz switching frequency at a 50% duty cycle
  • Developed for Maxim MAX5941B PoE Interface/PWM Controller
  • IEEE 802.3af compliant PoE forward converter applications
  • Low profile, surface mount transformer
  • 275 kHz switching frequency at a 50% duty cycle
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number B0863-BL B0863-BLD
Product Name B0863-B Transformer for PoE Powered Devices
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

FCT1-xxL2SL Forward Converter Transformers for 8 Watt Applications - FCT1-33L2SL FCT1-33L2SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
FL Series CCFL Transformers - FL2015-6L FL2015-6LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CST1, CST2 – High Frequency SMT Current Sense Transformers - CST2-030L CST2-030LC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
MA5421-AL Flyback Transformer - MA5421-AL MA5421-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details