Schneider Electric Float Switch, 4Nc, Dpst-Db, Steel; Operating Pressure Max Square D By Schneider Electric 9038CG32

Description
FLOAT SWITCH, 4NC, DPST-DB, STEEL; Operating Pressure Max:-; Sensor Body Material:Steel; Output Current:-; Product Range:Pumptrol 9038 Series RoHS Compliant: Yes
Datasheet
Description
FLOAT SWITCH, 4NC, DPST-DB, STEEL; Operating Pressure Max:-; Sensor Body Material:Steel; Output Current:-; Product Range:Pumptrol 9038 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switch, 4Nc, Dpst-Db, Steel; Operating Pressure Max Square D By Schneider Electric - 17B2310 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, 4Nc, Dpst-Db, Steel; Operating Pressure Max Square D By Schneider Electric
17B2310
Float Switch, 4Nc, Dpst-Db, Steel; Operating Pressure Max Square D By Schneider Electric 17B2310
FLOAT SWITCH, 4NC, DPST-DB, STEEL; Operating Pressure Max:-; Sensor Body Material:Steel; Output Current:-; Product Range:Pumptrol 9038 Series RoHS Compliant: Yes

FLOAT SWITCH, 4NC, DPST-DB, STEEL; Operating Pressure Max:-; Sensor Body Material:Steel; Output Current:-; Product Range:Pumptrol 9038 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 17B2310
Product Name Float Switch, 4Nc, Dpst-Db, Steel; Operating Pressure Max Square D By Schneider Electric
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level Detection Probe - 2882-LS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
Float Switches - 2085465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Operating Temp -40 to 185 F (-40 to 85 C)
View Details