The Swing Fork Level Switch 2280 is a vibrating level switch designed for liquid or solid level detection with ATEX certification. It features a stainless steel sensor body (1.4571) and supports 2-wire AC or 3-wire PNP/NPN switching functions. The unit operates on 12 to 55 V DC or 20 to 255 V AC at 50/60 Hz and is available with either a PVC cable (5x0.5mm², 3m) or a DIN connector. The part number 159300210 corresponds to the 1" BSP DIN connector variant. The switch is rated for use in hazardous environments and complies with ATEX standards.
Cable/DIN Connectors, PNP/NPN/2-Wire, ATEX
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Level Sensors |
| Product Number | 159300210 |
| Product Name | Measurement - Level - vibration |
| Media Type | Liquid |