Schneider Electric Level Sensor; Operating Pressure Max Square D By Schneider Electric 9036DG2R

Description
LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:-; Output Current:-; Product Range:9036 Series; Connection Size:1/2"; Port Style:NPT; Switching Voltage AC:575V RoHS Compliant: Yes
Datasheet
Description
LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:-; Output Current:-; Product Range:9036 Series; Connection Size:1/2"; Port Style:NPT; Switching Voltage AC:575V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level Sensor; Operating Pressure Max Square D By Schneider Electric - 17B2178 - Newark, An Avnet Company
Chicago, IL, United States
Level Sensor; Operating Pressure Max Square D By Schneider Electric
17B2178
Level Sensor; Operating Pressure Max Square D By Schneider Electric 17B2178
LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:-; Output Current:-; Product Range:9036 Series; Connection Size:1/2"; Port Style:NPT; Switching Voltage AC:575V RoHS Compliant: Yes

LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:-; Output Current:-; Product Range:9036 Series; Connection Size:1/2"; Port Style:NPT; Switching Voltage AC:575V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 17B2178
Product Name Level Sensor; Operating Pressure Max Square D By Schneider Electric
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Displacement and Level Measurement Probe - SANTEST GYMT - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 78.74 inch (15 to 2000 mm)
Level Measurement Type Continuous Level
View Details
Measurement - Level - float-switch - 159300281 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details