ROTARY CAM SWITCH; No. of Switch Positions:-; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:12A; Contact Voltage AC Max:300V; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes
Rotary Switches CAM SWITCH 300VAC 12AMP TYPE-K
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 17C9873 | 9003K2H008NA |
| Product Name | Rotary Cam Switch; No. Of Switch Positions Square D By Schneider Electric | Rotary Switches |
| Current Rating | 12.0 amps |