Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY SWITCHES
ALTECH CORP.
2ASL6-4-110 -- ROTARY SWITCHES
Altech Corp.
Rotary Switches
2ASL6-4-110
Description
Rotary Switches Selec. Opr, 22 mm, Ill.,
Description
Rotary Switches Selec. Opr, 22 mm, Ill.,
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Rotary Switches
2ASL6-4-110
Rotary Switches
2ASL6-4-110
Rotary Switches Selec. Opr, 22 mm, Ill.,
Rotary Switches Selec. Opr, 22 mm, Ill.,
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Rotary Switches
Product Number
2ASL6-4-110
Product Name
Rotary Switches
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Rotary Switches
2ASL8LB-3-230
View Details
BARTEC
ComEx Control switch complete device
comex control switch complete device 4 pole
Specs
Operating Temperature
-55 to 60 F (-48 to 16 C)
View Details
EBE Elektro-Bau-Elemente GmbH
Rotary Switch
SB 30
Specs
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 24 positions per wafer
View Details
NKK Switches
10mm Ultra-Thin DIP Rotary
FR01AR10HB-06XL
Specs
Current Rating
0.1 amps
Positions per Pole
BCD
Terminal Type
PC Pin
View Details