Altech Corp. 3 Pole AC/DC Coil Contactors MC-225A-100/200V

Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote Datasheet
Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pole AC/DC Coil Contactors - MC-225A-100/200V - Altech Corp.
Flemington, NJ, USA
3 Pole AC/DC Coil Contactors
MC-225A-100/200V
3 Pole AC/DC Coil Contactors MC-225A-100/200V
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948

Features:

  • 8 Frame Sizes
  • 1/2HP up to 600HP @ 480V AC
  • Direct Mounting Overload Relays
  • Degree of protection:IP20
  • Flame Resistance:According to UL948
Buy Now Datasheet
ALTH AC Non-Reversing IEC - MC-225A-100/200V - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH AC Non-Reversing IEC
MC-225A-100/200V
ALTH AC Non-Reversing IEC MC-225A-100/200V
Contactor, 3 Pole, 225A

Contactor, 3 Pole, 225A

Supplier's Site

Technical Specifications

  Altech Corp. Galco Industrial Electronics
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number MC-225A-100/200V MC-225A-100/200V
Product Name 3 Pole AC/DC Coil Contactors ALTH AC Non-Reversing IEC
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
NEMA Size 4
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-130A-DC12V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole 130A Contactors - MC-130A-AC110V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole 130A Contactors - MC-130A-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole DC Coil Contactors - MC-130A-DC220V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three (optional feature)
View Details