Sensata Technologies Solid State Overload/Relay CXE480D5

Description
SOLID STATE RELAY, PCB MOUNT, 660VAC, 32VDC, 5A CONTACT CONFIGURATION, 660 VRMS MAX VOLTAGE, 48 VRMS OPERATING VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
Description
SOLID STATE RELAY, PCB MOUNT, 660VAC, 32VDC, 5A CONTACT CONFIGURATION, 660 VRMS MAX VOLTAGE, 48 VRMS OPERATING VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 18853088 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
18853088
Solid State Overload/Relay 18853088
SOLID STATE RELAY, PCB MOUNT, 660VAC, 32VDC, 5A CONTACT CONFIGURATION, 660 VRMS MAX VOLTAGE, 48 VRMS OPERATING VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

SOLID STATE RELAY, PCB MOUNT, 660VAC, 32VDC, 5A CONTACT CONFIGURATION, 660 VRMS MAX VOLTAGE, 48 VRMS OPERATING VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 18853088
Product Name Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

4.0A Manual Motor Starters - MMS-32H-4.0A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 12 A Contactor - 100-C12A10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers
Solid State Overload/Relay - 127917985 - Radwell International
Specs
Device Technology Solid State
View Details
Motor Starters - 206092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details