Allen-Bradley / Rockwell Automation IEC 85 A Contactor 100-C85D10

Description
100-C IEC Contactor, Screw Terminals, Line Side, 85A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet
Description
100-C IEC Contactor, Screw Terminals, Line Side, 85A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 85 A Contactor - 100-C85D10 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 85 A Contactor
100-C85D10
IEC 85 A Contactor 100-C85D10
100-C IEC Contactor, Screw Terminals, Line Side, 85A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack

100-C IEC Contactor, Screw Terminals, Line Side, 85A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack

Supplier's Site Datasheet
Contactor - 328105 - Radwell International
Willingboro, NJ, United States
Contactor
328105
Contactor 328105
CONTACTOR, 85 AMP, 3 POLE, 110/120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 85 AMP, 3 POLE, 110/120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
ALLEN BRADLEY Contactors & Starters 100-C85D10

ALLEN BRADLEY Contactors & Starters 100-C85D10

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 100-C85D10 328105
Product Name IEC 85 A Contactor Contactor Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 16 A Contactor - 100-C16D200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 16 amps
View Details
IEC 16 A Contactor - 100-C16D01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details
2 suppliers
Contactor - 328760 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 250 amps
Motor Voltage 240 volts
View Details
IEC 12 A Contactor - 100-C12K200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details