Schneider Electric Power Relays, Over 2 Amps 8501CO6V14

Description
POWER RELAY, TYPE C, 2.0 HP, 30A
Request a Quote Datasheet
Description
POWER RELAY, TYPE C, 2.0 HP, 30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-8501CO6V14-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-8501CO6V14-ND
Power Relays, Over 2 Amps 4008-8501CO6V14-ND
POWER RELAY, TYPE C, 2.0 HP, 30A

POWER RELAY, TYPE C, 2.0 HP, 30A

Buy Now Datasheet
Relay 600Vac 10Amp Type C +Options Square D By Schneider Electric - 16B6394 - Newark, An Avnet Company
Chicago, IL, United States
Relay 600Vac 10Amp Type C +Options Square D By Schneider Electric
16B6394
Relay 600Vac 10Amp Type C +Options Square D By Schneider Electric 16B6394
RELAY 600VAC 10AMP TYPE C +OPTIONS

RELAY 600VAC 10AMP TYPE C +OPTIONS

Supplier's Site
Relay/Socket - 57314496 - Radwell International
Willingboro, NJ, United States
Relay/Socket
57314496
Relay/Socket 57314496
2 HP, 10 VA POWER RATING, ELECTROMECHANICAL SCREW CLAMP GENERAL PURPOSE RELAY 10 AMP AT 600 V & 40 AMP AT 277 VAC, SPST, 24 VAC AT 50/60 HZ, 63.6MM WIDE X 50.3MM HIGH X 63.2MM DEEP. FREE 2 YEAR RADWELL WARRANTY

2 HP, 10 VA POWER RATING, ELECTROMECHANICAL SCREW CLAMP GENERAL PURPOSE RELAY 10 AMP AT 600 V & 40 AMP AT 277 VAC, SPST, 24 VAC AT 50/60 HZ, 63.6MM WIDE X 50.3MM HIGH X 63.2MM DEEP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
8501CO6V14
General Purpose Relays 8501CO6V14
General Purpose Relays RELAY 600VAC 10AMP TYPE C +OPTIONS

General Purpose Relays RELAY 600VAC 10AMP TYPE C +OPTIONS

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 4008-8501CO6V14-ND 16B6394 57314496 8501CO6V14
Product Name Power Relays, Over 2 Amps Relay 600Vac 10Amp Type C +Options Square D By Schneider Electric Relay/Socket General Purpose Relays
Relay Type General General General
Mounting Chassis Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA12.6024 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Automotive Relays - FBR57 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details