The 784XDXCL-120A is a 4PDT plug-in relay from the 784 Series, rated for 15 A switching current at 120 Vac, 50/60 Hz. It features a clear cover with an LED indicator, gold-flashed contacts to reduce oxidation, and a mechanical flag indicator for status display. The relay is UL Listed when used with corresponding sockets and supports socket-mounting for simplified installation and maintenance.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 4008-784XDXCL-120A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Four Pole (4P) |
| Throw | Double Throw |