Magnecraft Relay;E-Mech;Power;4PDT;Cur-Rtg 3A;Ctrl-V 24AC;Vol-Rtg 120, 277/30AC/DC;Plug-In 782XDX3M4L-24A

Description
ICE CUBE Control Relays, 3 A, 4PDT Contact Form, 1500 Vrms (Coil to Contacts) Dielectric Rating Flag indicator shows relay status in manual or powered condition Bi-polar LED status lamp allows for reverse polarity application Color coded pushbutton allows for manual operation of relay without the need for the coil power Lock-down door when activ White plastic I.D tag⁄write label used for identification of relays in multi-relay circuit. DIN rail adapter or bottom flange adapter. Vacuum baked and dry nitrogen filled removes contaminants and provides a clean and dry atmosphere for contact.
Description
ICE CUBE Control Relays, 3 A, 4PDT Contact Form, 1500 Vrms (Coil to Contacts) Dielectric Rating Flag indicator shows relay status in manual or powered condition Bi-polar LED status lamp allows for reverse polarity application Color coded pushbutton allows for manual operation of relay without the need for the coil power Lock-down door when activ White plastic I.D tag⁄write label used for identification of relays in multi-relay circuit. DIN rail adapter or bottom flange adapter. Vacuum baked and dry nitrogen filled removes contaminants and provides a clean and dry atmosphere for contact.

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Power;4PDT;Cur-Rtg 3A;Ctrl-V 24AC;Vol-Rtg 120, 277/30AC/DC;Plug-In - 70184887 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;4PDT;Cur-Rtg 3A;Ctrl-V 24AC;Vol-Rtg 120, 277/30AC/DC;Plug-In
70184887
Relay;E-Mech;Power;4PDT;Cur-Rtg 3A;Ctrl-V 24AC;Vol-Rtg 120, 277/30AC/DC;Plug-In 70184887
ICE CUBE Control Relays, 3 A, 4PDT Contact Form, 1500 Vrms (Coil to Contacts) Dielectric Rating Flag indicator shows relay status in manual or powered condition Bi-polar LED status lamp allows for reverse polarity application Color coded pushbutton allows for manual operation of relay without the need for the coil power Lock-down door when activ White plastic I.D tag⁄write label used for identification of relays in multi-relay circuit. DIN rail adapter or bottom flange adapter. Vacuum baked and dry nitrogen filled removes contaminants and provides a clean and dry atmosphere for contact.

ICE CUBE Control Relays, 3 A, 4PDT Contact Form, 1500 Vrms (Coil to Contacts) Dielectric Rating

  • Flag indicator shows relay status in manual or powered condition
  • Bi-polar LED status lamp allows for reverse polarity application
  • Color coded pushbutton allows for manual operation of relay without the need for the coil power
  • Lock-down door when activ
    White plastic I.D tag⁄write label used for identification of relays in multi-relay circuit. DIN rail adapter or bottom flange adapter. Vacuum baked and dry nitrogen filled removes contaminants and provides a clean and dry atmosphere for contact.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70184887
Product Name Relay;E-Mech;Power;4PDT;Cur-Rtg 3A;Ctrl-V 24AC;Vol-Rtg 120, 277/30AC/DC;Plug-In
Poles Four Pole (4P)
Number if >4 4 #
Throw Double Throw
Approvals UL, CSA, CE, RoHS; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - FTR-B4 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.1262N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers