Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim 693B-WH

Description
ANGLE CUT CONE TYPE 7 3/8 INCH DIA X 9 3/8 INCH H SIZE SPECULAR BLACK REFLECTOR, WHITE TRIM RING FINISH TC958 SERIES INCANDESCENT ADJUSTABLE DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 250 W INCANDESCENT LAMP TYPE JUNO[R] BRAND
Datasheet
Description
ANGLE CUT CONE TYPE 7 3/8 INCH DIA X 9 3/8 INCH H SIZE SPECULAR BLACK REFLECTOR, WHITE TRIM RING FINISH TC958 SERIES INCANDESCENT ADJUSTABLE DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 250 W INCANDESCENT LAMP TYPE JUNO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - 693B-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
693B-WH
Incandescent/Fluorescent/Hid Recessed Trim 693B-WH
ANGLE CUT CONE TYPE 7 3/8 INCH DIA X 9 3/8 INCH H SIZE SPECULAR BLACK REFLECTOR, WHITE TRIM RING FINISH TC958 SERIES INCANDESCENT ADJUSTABLE DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 250 W INCANDESCENT LAMP TYPE JUNO[R] BRAND
  • ANGLE CUT CONE TYPE
  • 7 3/8 INCH DIA X 9 3/8 INCH H SIZE
  • SPECULAR BLACK REFLECTOR, WHITE TRIM RING FINISH
  • TC958 SERIES INCANDESCENT ADJUSTABLE DOWNLIGHT USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 250 W INCANDESCENT LAMP TYPE
  • JUNO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 693B-WH
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details