Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 688-WWH

Description
BAFFLE WITH GIMBAL RING TYPE 6-1/4 INCH DIA SIZE WHITE (BAFFLE), WHITE (TRIM) FINISH IC25/IC25S/IC25W/IC2 5R/TC20/TC20S/TC20R SERIES SHALLOW UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 35/75 W INCANDESCENT LAMP TYPE 688 MODEL
Datasheet
Description
BAFFLE WITH GIMBAL RING TYPE 6-1/4 INCH DIA SIZE WHITE (BAFFLE), WHITE (TRIM) FINISH IC25/IC25S/IC25W/IC2 5R/TC20/TC20S/TC20R SERIES SHALLOW UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 35/75 W INCANDESCENT LAMP TYPE 688 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 688-WWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
688-WWH
Incandescent/Fluorescent/HID Recessed Trim 688-WWH
BAFFLE WITH GIMBAL RING TYPE 6-1/4 INCH DIA SIZE WHITE (BAFFLE), WHITE (TRIM) FINISH IC25/IC25S/IC25W/IC2 5R/TC20/TC20S/TC20R SERIES SHALLOW UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 35/75 W INCANDESCENT LAMP TYPE 688 MODEL
  • BAFFLE WITH GIMBAL RING TYPE
  • 6-1/4 INCH DIA SIZE
  • WHITE (BAFFLE), WHITE (TRIM) FINISH
  • IC25/IC25S/IC25W/IC25R/TC20/TC20S/TC20R SERIES SHALLOW UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 35/75 W INCANDESCENT LAMP TYPE
  • 688 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 688-WWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details