Schneider Electric Circuit Breaker, Thermal Magnetic, 1P, 7A; Product Range Schneider Electric 60208

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 7A; Product Range:Multi 9 C60N Series; Current Rating:7A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:120VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:120V RoHS Compliant: Yes
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 7A; Product Range:Multi 9 C60N Series; Current Rating:7A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:120VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:120V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 1P, 7A; Product Range Schneider Electric - 30C9581 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1P, 7A; Product Range Schneider Electric
30C9581
Circuit Breaker, Thermal Magnetic, 1P, 7A; Product Range Schneider Electric 30C9581
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 7A; Product Range:Multi 9 C60N Series; Current Rating:7A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:120VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:120V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 7A; Product Range:Multi 9 C60N Series; Current Rating:7A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:120VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:120V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 30C9581
Product Name Circuit Breaker, Thermal Magnetic, 1P, 7A; Product Range Schneider Electric
Rated AC Voltage 120 volts
Rated DC Voltage 60 volts
Rated Current 7 amps
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 10A - QLB-103-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 1-1393255-2 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details