CIRCUIT BREAKER, 30 AMP, 125 VDC, 240 VAC, 60 VDC, 1 POLE, DIN RAIL MOUNT, FIXED MOUNT MINIATURE CIRCUIT BREAKER THERMAL MAGNETIC TRIP, MULTIPLE BREAKING CAPACITY RATINGS, 73 MM DEEP X 107MM HIGH X 36MM WIDE. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 57295887 |
| Product Name | Molded Case Circuit Breaker |
| Rated AC Voltage | 240 volts |