QLB-153-00DNN-3BA is a thermal circuit breaker rated for 15A at 125-250V AC or 32V DC, designed for panel mounting with a cutout size of 13.8 mm ±0.2 mm and a panel thickness range of 0.8 mm to 2.5 mm. It meets UL, cUL, TUV, CCC, and CE approvals and is RoHS compliant.
QLB Series Thermal Circuit Breaker
Features:
Rating: 15A 125/250VAC, 32VDC
Dielectric Strength: 1500VAC / 1 Minute
Interrupting Capacity: 1000A @ 125VAC
Resettable Overload Capacity: 10x Rated Current
Insulation Resistance: 100M Ohms
Approvals: UL, cUL, TUV, CE
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | QLB-153-00DNN-3BA | Q504-ND |
| Product Name | QLB Series Thermal Circuit Breaker, 15A | Circuit Breakers |
| Rated AC Voltage | 125 to 250 volts |