Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 600C-WWC-WH

Description
CORNER WALL WASH TYPE 7 5/8 INCH DIA SIZE CLEAR ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH ACULUX[T] ICV6 SERIES COMPACT FLUORESCENT DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 32 W FLUORESCENT LAMP TYPE ACULUX[T], JUNO[R] BRAND
Datasheet
Description
CORNER WALL WASH TYPE 7 5/8 INCH DIA SIZE CLEAR ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH ACULUX[T] ICV6 SERIES COMPACT FLUORESCENT DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 32 W FLUORESCENT LAMP TYPE ACULUX[T], JUNO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 600C-WWC-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
600C-WWC-WH
Incandescent/Fluorescent/HID Recessed Trim 600C-WWC-WH
CORNER WALL WASH TYPE 7 5/8 INCH DIA SIZE CLEAR ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH ACULUX[T] ICV6 SERIES COMPACT FLUORESCENT DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 32 W FLUORESCENT LAMP TYPE ACULUX[T], JUNO[R] BRAND
  • CORNER WALL WASH TYPE
  • 7 5/8 INCH DIA SIZE
  • CLEAR ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH
  • ACULUX[T] ICV6 SERIES COMPACT FLUORESCENT DOWNLIGHT HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • TRIPLE TUBE 32 W FLUORESCENT LAMP TYPE
  • ACULUX[T], JUNO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 600C-WWC-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Bulkhead Lights - 1813818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details