Schneider Electric Toroid Current Sensor, 85A, 50Mm; Sensor Output Square D By Schneider Electric 50438

Description
TOROID CURRENT SENSOR, 85A, 50MM; Sensor Output:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TOROID CURRENT SENSOR, 85A, 50MM; Sensor Output:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroid Current Sensor, 85A, 50Mm; Sensor Output Square D By Schneider Electric - 81C1408 - Newark, An Avnet Company
Chicago, IL, United States
Toroid Current Sensor, 85A, 50Mm; Sensor Output Square D By Schneider Electric
81C1408
Toroid Current Sensor, 85A, 50Mm; Sensor Output Square D By Schneider Electric 81C1408
TOROID CURRENT SENSOR, 85A, 50MM; Sensor Output:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:-; Product Range:- RoHS Compliant: Yes

TOROID CURRENT SENSOR, 85A, 50MM; Sensor Output:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 81C1408
Product Name Toroid Current Sensor, 85A, 50Mm; Sensor Output Square D By Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-1467-5-ND - DigiKey
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CB Formed Leads, PFF
View Details
2 suppliers
Current Sensor ICs - 7515297P - RS Components, Ltd.
Specs
Mounting / Configuration SOT-23
Approvals / Certifications RoHS
View Details
IVT 3 Series - IVT 3 - Isabellenhutte USA
Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details