Allen-Bradley / Rockwell Automation Industrial Relay 700-CF040E

Description
MCS-CF Control Relay, 4 N.C. , 380V 60Hz
Request a Quote
Description
MCS-CF Control Relay, 4 N.C. , 380V 60Hz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 700-CF040 is a 4-pole IEC control relay with four normally closed contacts, rated for 1 A at 690 V AC (AC-15) and 1 A at 690 V DC (AC-12), with a 60 °C coil temperature rating. It is available with standard or gold-plated bifurcated contacts for low-level switching applications. The relay supports front or side mounting of auxiliary contact blocks and complies with IEC 60947-5-1 for mechanically linked contact performance. The 700-CF040E is a variant of this series with a trailing ordering code.

Datasheet Summary
Powered by GS/AI

The 700-CF040 is a 4-pole IEC control relay with four normally closed contacts, rated for 1 A at 690 V AC (AC-15) and 1 A at 690 V DC (AC-12), with a 60 °C coil temperature rating. It is available with standard or gold-plated bifurcated contacts for low-level switching applications. The relay supports front or side mounting of auxiliary contact blocks and complies with IEC 60947-5-1 for mechanically linked contact performance. The 700-CF040E is a variant of this series with a trailing ordering code.

Suppliers

Company
Product
Description
Supplier Links
Industrial Relay - 700-CF040E - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
Industrial Relay
700-CF040E
Industrial Relay 700-CF040E
MCS-CF Control Relay, 4 N.C. , 380V 60Hz

MCS-CF Control Relay, 4 N.C. , 380V 60Hz

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Electromechanical Relays
Product Number 700-CF040E
Product Name Industrial Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFM310C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Industrial Relay - 700-CFM220T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relay - 700-CFB400R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details