Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HIGH VOLTAGE RELAYS
SCHNEIDER ELECTRIC
276AXXH5D -- RELAYS - POWER RELAYS, OVER 2 AMPS
Schneider Electric
Relays - Power Relays, Over 2 Amps
276AXXH5D
Description
PCB POWER RELAY, SPST, 10A, 5 VD
Description
PCB POWER RELAY, SPST, 10A, 5 VD
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Relays - Power Relays, Over 2 Amps
276AXXH5D
Relays - Power Relays, Over 2 Amps
276AXXH5D
PCB POWER RELAY, SPST, 10A, 5 VD
PCB POWER RELAY, SPST, 10A, 5 VD
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
High Voltage Relays
Product Number
276AXXH5D
Product Name
Relays - Power Relays, Over 2 Amps
Poles
Single Pole (SP)
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
Relays
MMP-RLY-100A-24V
View Details
Aratas America LLC
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components
G2R-1A-E-DC12
Specs
Features
Latching
Poles
Single Pole (SP)
Throw
Single Throw
View Details
3
suppliers
Schaltbau GmbH
High-voltage precharge or measuring relays for test and measurement systems
R400 - 1 and 2 pole AC and DC high-voltage relays for railway applications
Specs
Operating Temp
-40 to 185 F (-40 to 85 C)
Isolation Voltage
10 kilovolts
View Details
Finder S.p.A. con unico socio
Relay, Dpdt, 250Vac, 8A; Contact Configuration Finder
40.52.8.120.0000
Specs
Features
Latching
Poles
Double Pole (DP)
Throw
Double Throw
View Details