Aratas America LLC Power Relays, Over 2 Amps G2RL-1A DC5

Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 39-G2RL-1ADC5-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
39-G2RL-1ADC5-ND
Power Relays, Over 2 Amps 39-G2RL-1ADC5-ND
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

Buy Now Datasheet
Power Relay, Spst-No, 5Vdc, 12A Pc Board; Contact Configuration Omron Electronic Components - 89C5455 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 5Vdc, 12A Pc Board; Contact Configuration Omron Electronic Components
89C5455
Power Relay, Spst-No, 5Vdc, 12A Pc Board; Contact Configuration Omron Electronic Components 89C5455
POWER RELAY, SPST-NO, 5VDC, 12A PC BOARD; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:12A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Carry Current:12A RoHS Compliant: Yes

POWER RELAY, SPST-NO, 5VDC, 12A PC BOARD; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:12A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Carry Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 39-G2RL-1ADC5-ND 89C5455
Product Name Power Relays, Over 2 Amps Power Relay, Spst-No, 5Vdc, 12A Pc Board; Contact Configuration Omron Electronic Components
Relay Type General
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - FTR-B3 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Safety Relays - 56.OA03.2471 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 859-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers