Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 271-PW

Description
DROP OPAL WITH REFLECTOR TYPE 8 INCH DIA SIZE PLASTIC WHITE TRIM FINISH ICPL626E/ICPL632E/PL 642 SERIES COMPACT FLUORESCENT HOUSING USED ON 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 26 W (ICPL626E), 32 W (ICPL632E/PL642) FLUORESCENT LAMP TYPE JUNO[R] BRAND
Datasheet
Description
DROP OPAL WITH REFLECTOR TYPE 8 INCH DIA SIZE PLASTIC WHITE TRIM FINISH ICPL626E/ICPL632E/PL 642 SERIES COMPACT FLUORESCENT HOUSING USED ON 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 26 W (ICPL626E), 32 W (ICPL632E/PL642) FLUORESCENT LAMP TYPE JUNO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 271-PW - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
271-PW
Incandescent/Fluorescent/HID Recessed Trim 271-PW
DROP OPAL WITH REFLECTOR TYPE 8 INCH DIA SIZE PLASTIC WHITE TRIM FINISH ICPL626E/ICPL632E/PL 642 SERIES COMPACT FLUORESCENT HOUSING USED ON 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 26 W (ICPL626E), 32 W (ICPL632E/PL642) FLUORESCENT LAMP TYPE JUNO[R] BRAND
  • DROP OPAL WITH REFLECTOR TYPE
  • 8 INCH DIA SIZE
  • PLASTIC WHITE TRIM FINISH
  • ICPL626E/ICPL632E/PL642 SERIES COMPACT FLUORESCENT HOUSING USED ON
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 26 W (ICPL626E), 32 W (ICPL632E/PL642) FLUORESCENT LAMP TYPE
  • JUNO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 271-PW
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Recessed
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details