Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 26-BWH

Description
STRAIGHT CONE TYPE 7 5/8 INCH DIA SIZE BLACK ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH IC2/TC2/TC2R SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON INSULATED CEILING TYPE 5 3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 90 W/BR40 85 W (IC), PAR38 150 W/BR40 120 W (TC) INCANDESCENT LAMP TYPE JUNO[R] BRAND
Datasheet
Description
STRAIGHT CONE TYPE 7 5/8 INCH DIA SIZE BLACK ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH IC2/TC2/TC2R SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON INSULATED CEILING TYPE 5 3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 90 W/BR40 85 W (IC), PAR38 150 W/BR40 120 W (TC) INCANDESCENT LAMP TYPE JUNO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 26-BWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
26-BWH
Incandescent/Fluorescent/HID Recessed Trim 26-BWH
STRAIGHT CONE TYPE 7 5/8 INCH DIA SIZE BLACK ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH IC2/TC2/TC2R SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON INSULATED CEILING TYPE 5 3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 90 W/BR40 85 W (IC), PAR38 150 W/BR40 120 W (TC) INCANDESCENT LAMP TYPE JUNO[R] BRAND
  • STRAIGHT CONE TYPE
  • 7 5/8 INCH DIA SIZE
  • BLACK ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH
  • IC2/TC2/TC2R SERIES DELUXE UNIVERSAL HOUSING USED ON
  • INSULATED/NON INSULATED CEILING TYPE
  • 5 3/4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 90 W/BR40 85 W (IC), PAR38 150 W/BR40 120 W (TC) INCANDESCENT LAMP TYPE
  • JUNO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 26-BWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2701572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 538mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details