Allen-Bradley / Rockwell Automation IEC 9 A Contactor 100-C09UD10

Description
100-C IEC Contactor, Screw Terminals, Load Side, 9A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet
Description
100-C IEC Contactor, Screw Terminals, Load Side, 9A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 9 A Contactor - 100-C09UD10 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 9 A Contactor
100-C09UD10
IEC 9 A Contactor 100-C09UD10
100-C IEC Contactor, Screw Terminals, Load Side, 9A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack

100-C IEC Contactor, Screw Terminals, Load Side, 9A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack

Supplier's Site Datasheet
Contactor - 328891 - Radwell International
Willingboro, NJ, United States
Contactor
328891
Contactor 328891
CONTACTOR, NON REVERSING, 9 AMP, 110 VAC - 50 HZ / 120 VAC - 60 HZ., 3 POLE, 1 N/O, LOAD SIDE COIL TERMINATION, SCREW TERMINALS, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, NON REVERSING, 9 AMP, 110 VAC - 50 HZ / 120 VAC - 60 HZ., 3 POLE, 1 N/O, LOAD SIDE COIL TERMINATION, SCREW TERMINALS, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 100-C09UD10 328891
Product Name IEC 9 A Contactor Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09T200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
IEC 9 A Contactor - 100-C09EQ300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
IEC 12 A Contactor - 100-C12Y01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
IEC 12 A Contactor - 100-C12G01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details