Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 25-BABZ

Description
STRAIGHT BAFFLE TYPE 7-5/8 INCH DIA SIZE BLACK (BAFFLE), CLASSIC AGED BRONZE (TRIM) FINISH IC2/TC2/TC2R/IC22/AP T2 SERIES STANDARD UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50 W, PAR38 65/90/150 W, BR30 65 W, BR40 85/120 W INCANDESCENT LAMP TYPE 25B MODEL
Datasheet
Description
STRAIGHT BAFFLE TYPE 7-5/8 INCH DIA SIZE BLACK (BAFFLE), CLASSIC AGED BRONZE (TRIM) FINISH IC2/TC2/TC2R/IC22/AP T2 SERIES STANDARD UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50 W, PAR38 65/90/150 W, BR30 65 W, BR40 85/120 W INCANDESCENT LAMP TYPE 25B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 25-BABZ - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
25-BABZ
Incandescent/Fluorescent/HID Recessed Trim 25-BABZ
STRAIGHT BAFFLE TYPE 7-5/8 INCH DIA SIZE BLACK (BAFFLE), CLASSIC AGED BRONZE (TRIM) FINISH IC2/TC2/TC2R/IC22/AP T2 SERIES STANDARD UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50 W, PAR38 65/90/150 W, BR30 65 W, BR40 85/120 W INCANDESCENT LAMP TYPE 25B MODEL
  • STRAIGHT BAFFLE TYPE
  • 7-5/8 INCH DIA SIZE
  • BLACK (BAFFLE), CLASSIC AGED BRONZE (TRIM) FINISH
  • IC2/TC2/TC2R/IC22/APT2 SERIES STANDARD UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5-3/4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 50 W, PAR38 65/90/150 W, BR30 65 W, BR40 85/120 W INCANDESCENT LAMP TYPE
  • 25B MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 25-BABZ
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details