Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 233-CWH

Description
REFLECTOR WITH BLACK BAFFLE TYPE 7-5/8 INCH DIA SIZE CLEAR (REFLECTOR), WHITE (TRIM) FINISH IC2/TC2/TC2R/IC23/IC PL/PL613/ICPL632/APT 2 SERIES VERTICAL HIGH WATTAGE DOWNLIGHT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-7/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40/75/100 W, A21 150 W INCANDESCENT LAMP TYPE 233 MODEL
Datasheet
Description
REFLECTOR WITH BLACK BAFFLE TYPE 7-5/8 INCH DIA SIZE CLEAR (REFLECTOR), WHITE (TRIM) FINISH IC2/TC2/TC2R/IC23/IC PL/PL613/ICPL632/APT 2 SERIES VERTICAL HIGH WATTAGE DOWNLIGHT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-7/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40/75/100 W, A21 150 W INCANDESCENT LAMP TYPE 233 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 233-CWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
233-CWH
Incandescent/Fluorescent/HID Recessed Trim 233-CWH
REFLECTOR WITH BLACK BAFFLE TYPE 7-5/8 INCH DIA SIZE CLEAR (REFLECTOR), WHITE (TRIM) FINISH IC2/TC2/TC2R/IC23/IC PL/PL613/ICPL632/APT 2 SERIES VERTICAL HIGH WATTAGE DOWNLIGHT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-7/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40/75/100 W, A21 150 W INCANDESCENT LAMP TYPE 233 MODEL
  • REFLECTOR WITH BLACK BAFFLE TYPE
  • 7-5/8 INCH DIA SIZE
  • CLEAR (REFLECTOR), WHITE (TRIM) FINISH
  • IC2/TC2/TC2R/IC23/ICPL/PL613/ICPL632/APT2 SERIES VERTICAL HIGH WATTAGE DOWNLIGHT HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5-7/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 40/75/100 W, A21 150 W INCANDESCENT LAMP TYPE
  • 233 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 233-CWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details