CYLINDER TYPE
12 1/8 INCH W X 15 1/2 INCH H SIZE
WHITE BAKED TEXTURED POWDER COATED FINISH
UL, CUL APPROVAL
T4 FROSTED TUNGSTEN HALOGEN LAMP TYPE
400 TO 500 W LAMP WATTAGE
HEAVY GAUGE STEEL HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
HEAT TEMPERED BOROSILICATE GLASS REFRACTOR/LENS TYPE
INDY[T], JUNO[R] BRAND
WITH ALZAK[R] CLEAR TRIM
APPLICATION FEED THROUGH, DAMP LOCATION
BEAM SPREAD TYPE NARROW
217 MODEL
Juno Lighting Group
Done
Datasheet
Description
CYLINDER TYPE
12 1/8 INCH W X 15 1/2 INCH H SIZE
WHITE BAKED TEXTURED POWDER COATED FINISH
UL, CUL APPROVAL
T4 FROSTED TUNGSTEN HALOGEN LAMP TYPE
400 TO 500 W LAMP WATTAGE
HEAVY GAUGE STEEL HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
HEAT TEMPERED BOROSILICATE GLASS REFRACTOR/LENS TYPE
INDY[T], JUNO[R] BRAND
WITH ALZAK[R] CLEAR TRIM
APPLICATION FEED THROUGH, DAMP LOCATION
BEAM SPREAD TYPE NARROW
217 MODEL
CYLINDER TYPE
12 1/8 INCH W X 15 1/2 INCH H SIZE
WHITE BAKED TEXTURED POWDER COATED FINISH
UL, CUL APPROVAL
T4 FROSTED TUNGSTEN HALOGEN LAMP TYPE
400 TO 500 W LAMP WATTAGE
HEAVY GAUGE STEEL HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
HEAT TEMPERED BOROSILICATE GLASS REFRACTOR/LENS TYPE
INDY[T], JUNO[R] BRAND
WITH ALZAK[R] CLEAR TRIM
APPLICATION FEED THROUGH, DAMP LOCATION
BEAM SPREAD TYPE NARROW
217 MODEL
CYLINDER TYPE
12 1/8 INCH W X 15 1/2 INCH H SIZE
WHITE BAKED TEXTURED POWDER COATED FINISH
UL, CUL APPROVAL
T4 FROSTED TUNGSTEN HALOGEN LAMP TYPE
400 TO 500 W LAMP WATTAGE
HEAVY GAUGE STEEL HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
HEAT TEMPERED BOROSILICATE GLASS REFRACTOR/LENS TYPE