Invensys Eurotherm USA Pid Temperature Controller; Thermocouple Type Eurotherm Controls 2116

Description
PID TEMPERATURE CONTROLLER; Thermocouple Type:-; Operating Temperature Max:55°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:264VAC; Output Voltage Min:-; Product Range:2100 Series RoHS Compliant: NA
Datasheet
Description
PID TEMPERATURE CONTROLLER; Thermocouple Type:-; Operating Temperature Max:55°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:264VAC; Output Voltage Min:-; Product Range:2100 Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pid Temperature Controller; Thermocouple Type Eurotherm Controls - 20J6007 - Newark, An Avnet Company
Chicago, IL, United States
Pid Temperature Controller; Thermocouple Type Eurotherm Controls
20J6007
Pid Temperature Controller; Thermocouple Type Eurotherm Controls 20J6007
PID TEMPERATURE CONTROLLER; Thermocouple Type:-; Operating Temperature Max:55°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:264VAC; Output Voltage Min:-; Product Range:2100 Series RoHS Compliant: NA

PID TEMPERATURE CONTROLLER; Thermocouple Type:-; Operating Temperature Max:55°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:264VAC; Output Voltage Min:-; Product Range:2100 Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 20J6007
Product Name Pid Temperature Controller; Thermocouple Type Eurotherm Controls
Control PID
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controllers - 2191946 - RS Components, Ltd.
Specs
Standards and Compliance RoHS
Inputs 3 inputs
Control Outputs 3 outputs
View Details
Low Cryogenic Temperature Controller - Model 325 - Lake Shore Cryotronics, Inc.
Specs
Control PID
Features Is a Chart Recorder
Form Factor Rack (optional feature); Stand-Alone
View Details
Mold Controllers - Altanium Matrix5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details