Schneider Electric Enclosure, Mcb, Ip65, 8Module; Enclosure Type Schneider Electric 13443

Description
ENCLOSURE, MCB, IP65, 8MODULE; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:200mm; External Width - Metric:195mm; External Depth - Metric:112mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MCB, IP65, 8MODULE; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:200mm; External Width - Metric:195mm; External Depth - Metric:112mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Mcb, Ip65, 8Module; Enclosure Type Schneider Electric - 67AH3695 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Mcb, Ip65, 8Module; Enclosure Type Schneider Electric
67AH3695
Enclosure, Mcb, Ip65, 8Module; Enclosure Type Schneider Electric 67AH3695
ENCLOSURE, MCB, IP65, 8MODULE; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:200mm; External Width - Metric:195mm; External Depth - Metric:112mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, MCB, IP65, 8MODULE; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:200mm; External Width - Metric:195mm; External Depth - Metric:112mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67AH3695
Product Name Enclosure, Mcb, Ip65, 8Module; Enclosure Type Schneider Electric
Length 7.87 inch (200 mm)
Width 7.68 inch (195 mm)
Depth 4.41 inch (112 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers