Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 13-WH

Description
PINHOLE WITH INTEGRAL SHIELD TYPE 5 INCH DIA SIZE WHITE FINISH IC1/IC1W/IC1S/IC1P/T C1/TC1S/TC1R/IC1P/IC PL426/ICPL418/ICPL41 3/IC1LEDG3/IC1RLEDG3 /APT1 SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 2 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20 35/50 W, R20 30/50 W, K19 40 W INCANDESCENT LAMP TYPE 13 MODEL
Datasheet
Description
PINHOLE WITH INTEGRAL SHIELD TYPE 5 INCH DIA SIZE WHITE FINISH IC1/IC1W/IC1S/IC1P/T C1/TC1S/TC1R/IC1P/IC PL426/ICPL418/ICPL41 3/IC1LEDG3/IC1RLEDG3 /APT1 SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 2 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20 35/50 W, R20 30/50 W, K19 40 W INCANDESCENT LAMP TYPE 13 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 13-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
13-WH
Incandescent/Fluorescent/HID Recessed Trim 13-WH
PINHOLE WITH INTEGRAL SHIELD TYPE 5 INCH DIA SIZE WHITE FINISH IC1/IC1W/IC1S/IC1P/T C1/TC1S/TC1R/IC1P/IC PL426/ICPL418/ICPL41 3/IC1LEDG3/IC1RLEDG3 /APT1 SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 2 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20 35/50 W, R20 30/50 W, K19 40 W INCANDESCENT LAMP TYPE 13 MODEL
  • PINHOLE WITH INTEGRAL SHIELD TYPE
  • 5 INCH DIA SIZE
  • WHITE FINISH
  • IC1/IC1W/IC1S/IC1P/TC1/TC1S/TC1R/IC1P/ICPL426/ICPL418/ICPL413/IC1LEDG3/IC1RLEDG3/APT1 SERIES UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 2 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR20 35/50 W, R20 30/50 W, K19 40 W INCANDESCENT LAMP TYPE
  • 13 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 13-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details