Juno Lighting Group Pendant Light Fixture 12P-P38150MW-CL

Description
HEAVY GAUGE STEEL MATERIAL WHITE BAKED TEXTURED POWDER COATED FINISH 12 INCH 22 5/8 INCH UL, CUL APPROVAL 1 LAMP(S) 150 W WATTAGE PAR38 CERAMIC METAL HALIDE LAMP TYPE MEDIUM LAMP BASE TYPE INDY[T], JUNO[R] BRAND STYLE CYLINDER WITH SPECULAR CLEAR ALZAK[R] REFLECTOR, 120/277 V MAGNETIC, HPF BALLAST NOMINAL APERTURE SIZE 12 INCH CEILING OPENING SIZE 11 INCH LAMP MOUNTING POSITION VERTICAL 12 MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL WHITE BAKED TEXTURED POWDER COATED FINISH 12 INCH 22 5/8 INCH UL, CUL APPROVAL 1 LAMP(S) 150 W WATTAGE PAR38 CERAMIC METAL HALIDE LAMP TYPE MEDIUM LAMP BASE TYPE INDY[T], JUNO[R] BRAND STYLE CYLINDER WITH SPECULAR CLEAR ALZAK[R] REFLECTOR, 120/277 V MAGNETIC, HPF BALLAST NOMINAL APERTURE SIZE 12 INCH CEILING OPENING SIZE 11 INCH LAMP MOUNTING POSITION VERTICAL 12 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 12P-P38150MW-CL - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
12P-P38150MW-CL
Pendant Light Fixture 12P-P38150MW-CL
HEAVY GAUGE STEEL MATERIAL WHITE BAKED TEXTURED POWDER COATED FINISH 12 INCH 22 5/8 INCH UL, CUL APPROVAL 1 LAMP(S) 150 W WATTAGE PAR38 CERAMIC METAL HALIDE LAMP TYPE MEDIUM LAMP BASE TYPE INDY[T], JUNO[R] BRAND STYLE CYLINDER WITH SPECULAR CLEAR ALZAK[R] REFLECTOR, 120/277 V MAGNETIC, HPF BALLAST NOMINAL APERTURE SIZE 12 INCH CEILING OPENING SIZE 11 INCH LAMP MOUNTING POSITION VERTICAL 12 MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • WHITE BAKED TEXTURED POWDER COATED FINISH
  • 12 INCH
  • 22 5/8 INCH
  • UL, CUL APPROVAL
  • 1 LAMP(S)
  • 150 W WATTAGE
  • PAR38 CERAMIC METAL HALIDE LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • INDY[T], JUNO[R] BRAND
  • STYLE CYLINDER
  • WITH SPECULAR CLEAR ALZAK[R] REFLECTOR, 120/277 V MAGNETIC, HPF BALLAST
  • NOMINAL APERTURE SIZE 12 INCH
  • CEILING OPENING SIZE 11 INCH
  • LAMP MOUNTING POSITION VERTICAL
  • 12 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 12P-P38150MW-CL
Product Name Pendant Light Fixture
Fixture Type Ceiling Fixtures; Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details