Newport MKS Singlemode Fiber Coupler, M-20X for Free Space Lasers F-1015

Description
The F-1015 Precision Single-Mode Fiber Coupler uses a steering lens to achieve 0.75 micron resolution in a compact package. This coupler is very easy to use. An input iris assists in centering the laser beam. The beam passes through a steering lens, which is mounted in a precision X-Y translation assembly with 100 pitch adjustment screws. An objective lens focuses the beam on the fiber core. Translating the steering lens causes a second-order translation of the focused beam across the fiber end-face, providing 0.75 micron beam positioning resolution with negligible changes of incident angle at the fiber face. For use with free-space laser, operating in the visible wavelength range, the F-1015 has a steering lens with a multilayer dielectric AR coating and a M-20X Microscope Objective. The effective focal length is 9 mm. This coupler is constructed of anodized aluminum and are sold without fiber chucks. The FPH-J four-jaw fiber chuck with Teflon liner for fibers less than 250 microns in diameter, and the FPH-DJ Delrin-jawed chuck for fibers 250 microns to 1 mm in diameter are the bare fiber chucks of preference. The FPH-S and FPH-S-2.5 slotted fiber chucks can also be used.
Request a Quote
Description
The F-1015 Precision Single-Mode Fiber Coupler uses a steering lens to achieve 0.75 micron resolution in a compact package. This coupler is very easy to use. An input iris assists in centering the laser beam. The beam passes through a steering lens, which is mounted in a precision X-Y translation assembly with 100 pitch adjustment screws. An objective lens focuses the beam on the fiber core. Translating the steering lens causes a second-order translation of the focused beam across the fiber end-face, providing 0.75 micron beam positioning resolution with negligible changes of incident angle at the fiber face. For use with free-space laser, operating in the visible wavelength range, the F-1015 has a steering lens with a multilayer dielectric AR coating and a M-20X Microscope Objective. The effective focal length is 9 mm. This coupler is constructed of anodized aluminum and are sold without fiber chucks. The FPH-J four-jaw fiber chuck with Teflon liner for fibers less than 250 microns in diameter, and the FPH-DJ Delrin-jawed chuck for fibers 250 microns to 1 mm in diameter are the bare fiber chucks of preference. The FPH-S and FPH-S-2.5 slotted fiber chucks can also be used.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singlemode Fiber Coupler, M-20X for Free Space Lasers - F-1015 - Newport MKS
Irvine, CA, United States
Singlemode Fiber Coupler, M-20X for Free Space Lasers
F-1015
Singlemode Fiber Coupler, M-20X for Free Space Lasers F-1015
The F-1015 Precision Single-Mode Fiber Coupler uses a steering lens to achieve 0.75 micron resolution in a compact package. This coupler is very easy to use. An input iris assists in centering the laser beam. The beam passes through a steering lens, which is mounted in a precision X-Y translation assembly with 100 pitch adjustment screws. An objective lens focuses the beam on the fiber core. Translating the steering lens causes a second-order translation of the focused beam across the fiber end-face, providing 0.75 micron beam positioning resolution with negligible changes of incident angle at the fiber face. For use with free-space laser, operating in the visible wavelength range, the F-1015 has a steering lens with a multilayer dielectric AR coating and a M-20X Microscope Objective. The effective focal length is 9 mm. This coupler is constructed of anodized aluminum and are sold without fiber chucks. The FPH-J four-jaw fiber chuck with Teflon liner for fibers less than 250 microns in diameter, and the FPH-DJ Delrin-jawed chuck for fibers 250 microns to 1 mm in diameter are the bare fiber chucks of preference. The FPH-S and FPH-S-2.5 slotted fiber chucks can also be used.

The F-1015 Precision Single-Mode Fiber Coupler uses a steering lens to achieve 0.75 micron resolution in a compact package. This coupler is very easy to use. An input iris assists in centering the laser beam. The beam passes through a steering lens, which is mounted in a precision X-Y translation assembly with 100 pitch adjustment screws. An objective lens focuses the beam on the fiber core. Translating the steering lens causes a second-order translation of the focused beam across the fiber end-face, providing 0.75 micron beam positioning resolution with negligible changes of incident angle at the fiber face. For use with free-space laser, operating in the visible wavelength range, the F-1015 has a steering lens with a multilayer dielectric AR coating and a M-20X Microscope Objective. The effective focal length is 9 mm. This coupler is constructed of anodized aluminum and are sold without fiber chucks. The FPH-J four-jaw fiber chuck with Teflon liner for fibers less than 250 microns in diameter, and the FPH-DJ Delrin-jawed chuck for fibers 250 microns to 1 mm in diameter are the bare fiber chucks of preference. The FPH-S and FPH-S-2.5 slotted fiber chucks can also be used.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number F-1015
Product Name Singlemode Fiber Coupler, M-20X for Free Space Lasers
Unlock Full Specs
to access all available technical data

Similar Products

Manual Linear Stage, Gothic-Arch Bearings, 25.4 mm, M4 and M6, No Baseplate - 9063-COM-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
View Details
XY Linear Stage, Gothic-Arch Bearings, 12.7 mm Travel, 8-32 & 1/4-20 - 9062-XY - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
View Details
Motorized XY Linear Stage, Gothic-Arch Bearing, 40x40 mm, 13 mm, 8-32 & 1/4-20 - 9062-XY-PP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
High Speed Piezo Linear Stage, 48 mm Travel, Direct Encoder, Integrated Controller - CONEX-SAG-LS48P - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.89 inch (48 mm)
Rated Speed 0.3937 in/sec (0.6000 m/min)
View Details