Newport MKS Lab Jack, 80 mm Diameter Rotating Column, 106 to 166 mm Travel Range ECN-80

Description
The ECN-80 Elevator Base provides height adjustment for optical mounts and assemblies. The height is adjusted up to 60 mm by rotating the platform on a threaded column. Once at the desired height, the top plate can be oriented by rotating the entire column. A knurled ring securely locks the position of the platform.
Request a Quote
Description
The ECN-80 Elevator Base provides height adjustment for optical mounts and assemblies. The height is adjusted up to 60 mm by rotating the platform on a threaded column. Once at the desired height, the top plate can be oriented by rotating the entire column. A knurled ring securely locks the position of the platform.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lab Jack, 80 mm Diameter Rotating Column, 106 to 166 mm Travel Range - ECN-80 - Newport MKS
Irvine, CA, United States
Lab Jack, 80 mm Diameter Rotating Column, 106 to 166 mm Travel Range
ECN-80
Lab Jack, 80 mm Diameter Rotating Column, 106 to 166 mm Travel Range ECN-80
The ECN-80 Elevator Base provides height adjustment for optical mounts and assemblies. The height is adjusted up to 60 mm by rotating the platform on a threaded column. Once at the desired height, the top plate can be oriented by rotating the entire column. A knurled ring securely locks the position of the platform.

The ECN-80 Elevator Base provides height adjustment for optical mounts and assemblies. The height is adjusted up to 60 mm by rotating the platform on a threaded column. Once at the desired height, the top plate can be oriented by rotating the entire column. A knurled ring securely locks the position of the platform.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number ECN-80
Product Name Lab Jack, 80 mm Diameter Rotating Column, 106 to 166 mm Travel Range
Axis Configuration Z Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Manual Linear Stage, Gothic-Arch Bearings, 12.7 mm Travel, 8-32 & 1/4-20 - 9062-X - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
View Details
XYZ Linear Stage, 1 in., Crossed Roller Bearing, X Pico, YZ Micro - 9067-XYZ-PNN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Piezo XY Stage, 25.4 mm Travel, Crossed Roller Bearings, Picomotor - 9067-XY-PP-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Motorized Vertical Stage, 100 mm Travel, 400 N Load, DC motor, 1/4-20 - IMS100V - Newport MKS
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 0.7874 in/sec (1.2 m/min)
View Details